Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-725-111-240

Description
CBL ASSY SMPM PLUG TO PLUG 24"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-111-240 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-111-240
Cable Assemblies - Coaxial Cables (RF) 095-725-111-240
CBL ASSY SMPM PLUG TO PLUG 24"

CBL ASSY SMPM PLUG TO PLUG 24"

Supplier's Site
Coaxial Cables (RF) - 095-725-111-240-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-111-240-ND
Coaxial Cables (RF) 095-725-111-240-ND
Cable Assembly Coaxial SMPM to SMPM 0.085" Semi-Rigid Cable 24.00" (609.60mm)

Cable Assembly Coaxial SMPM to SMPM 0.085" Semi-Rigid Cable 24.00" (609.60mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-111-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-111-240
RF Cable Assemblies 095-725-111-240
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 24 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 24 IN

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-111-240 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-111-240
RF Standard Cable Assembly 095-725-111-240
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf - 18AC0945 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf
18AC0945
Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf 18AC0945
RF COAX, SMPM PLUG-SMPM PLUG, 610MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 610MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-111-240 095-725-111-240-ND 095-725-111-240 095-725-111-240 18AC0945
Product Name Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Rf Coax, Smpm Plug-Smpm Plug, 610Mm; Connector Type A Amphenol Rf
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Motor cable - NEBM-S1W9-E-5-Q5-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details