Amphenol RF RF Cable Assemblies 095-820-109-15B

Description
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 5.91 Str Blkhd Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-820-109-15B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-15B
RF Cable Assemblies 095-820-109-15B
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 5.91 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 5.91 Str Blkhd Plug

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF3235-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3235-ND
Coaxial Cables (RF) ARF3235-ND
Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906" (150.00mm)

Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906" (150.00mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-820-109-15B - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-820-109-15B
RF Standard Cable Assembly 095-820-109-15B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-15B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-15B
Cable Assemblies - Coaxial Cables (RF) 095-820-109-15B
CBL ASSY U.FL-FAKRA PL-PL 5.906"

CBL ASSY U.FL-FAKRA PL-PL 5.906"

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-15B ARF3235-ND 095-820-109-15B 095-820-109-15B
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Product Type 1.37 mm Coax
Cable Type Coaxial Coaxial
Cable Length 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm) 0.4925 ft (1.5 dm) 0.4922 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBU-LE3-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details