Amphenol RF Coaxial Cables (RF) 095-850-157-120

Description
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 120.0" (3.0m) 10.0'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-157-120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-157-120-ND
Coaxial Cables (RF) 095-850-157-120-ND
Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 120.0" (3.0m) 10.0'

Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1694A 120.0" (3.0m) 10.0'

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-157-120 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-157-120
RF Standard Cable Assembly 95-850-157-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-157-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-157-120
RF Cable Assemblies 095-850-157-120
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 120 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1694A 120 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-157-120 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-157-120
Cable Assemblies - Coaxial Cables (RF) 095-850-157-120
CBL ASSY 1.0/2.3-HDBNC PL-PL 10'

CBL ASSY 1.0/2.3-HDBNC PL-PL 10'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-157-120-ND 95-850-157-120 095-850-157-120 095-850-157-120
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details