Amphenol Corporation RF Cable Assemblies 095-850-130M300

Description
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-130M300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-130M300
RF Cable Assemblies 095-850-130M300
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 3M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 3M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-130M300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-850-130M300
Cable Assemblies - Coaxial Cables (RF) 095-850-130M300
CBL ASSY BNC-HDBNC PLUG-PLG 9.8'

CBL ASSY BNC-HDBNC PLUG-PLG 9.8'

Supplier's Site
RF Standard Cable Assembly - 095-850-130M300 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-850-130M300
RF Standard Cable Assembly 095-850-130M300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Hd-Bnc Plug-Bnc Plug, 3M; Connector Type A Amphenol Rf - 14AC2329 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 3M; Connector Type A Amphenol Rf
14AC2329
Rf Coax, Hd-Bnc Plug-Bnc Plug, 3M; Connector Type A Amphenol Rf 14AC2329
RF COAX, HD-BNC PLUG-BNC PLUG, 3M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:118.11"; Cable Length - Metric:3m; Jacket Color:-RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 3M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:118.11"; Cable Length - Metric:3m; Jacket Color:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-130M300 095-850-130M300 095-850-130M300 14AC2329
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax, Hd-Bnc Plug-Bnc Plug, 3M; Connector Type A Amphenol Rf
Application RF RF RF
Standards / Certifications RoHS
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm) 9.84 ft (30 dm)
Rated Temperature -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - KMP4-25P-10-PVC - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details