Amphenol RF Coaxial Cables (RF) 095-725-120-004

Description
Cable Assembly Coaxial SMP to SMP Hand Formable .047 4.000" (101.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-725-120-004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-120-004-ND
Coaxial Cables (RF) 115-095-725-120-004-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 4.000" (101.60mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .047 4.000" (101.60mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-120-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-120-004
RF Cable Assemblies 095-725-120-004
RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 4in

RF Cable Assemblies SMP St Plg to SMP RA Plg 0.047 CfCbl 4in

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-120-004 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-120-004
RF Standard Cable Assembly 095-725-120-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-725-120-004-ND 095-725-120-004 095-725-120-004
Product Name Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Plug socket with cable - NEBV-H1G2-KN-5-N-LE2 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Connection diagram H
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details