Richardson RFPD Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 17
Product Name Notes
An internally ruggedized cable assembly; based on a 0.190 inch OD cable with a stranded center conductor, Gore ""Mini-CP"" crush-resistant ruggedization added, overall 0.305 inch OD
Gore Cable Assembly Builder. GORE™ Mini-CP Cable is internally ruggedized with excellent phase and amplitude stability. With the ruggedization designed into the cable, the assemblies have excellent durability while remaining...
GORE™ Mini-CP Cable in internally ruggedized with excellent phase and amplitude stability. With the ruggedization designed into the cable, the assemblies have excellent durability while remaining exceptionally lightweight and flexible.
GORE™ Mini-CP Cable is internally ruggedized with excellent phase and amplitude stability. With the ruggedization designed into the cable, the assemblies have excellent durability while remaining exceptionally lightweight and flexible.
GORE™ Mini-CP Cable is internally ruggedized withexcellent phase and amplitude stability. With theruggedization designed into the cable, theassemblies have excellent durability while remainingexceptional ly lightweight and flexible. Theexceptional performance of...
GORE™ PHASEFLEX® Test Cable Assembly: an internally ruggedized cable with enhanced phase stability with flexure; based on a 0.140 inch OD cable with a solid center conductor, Gore ""Mini-CP"" crush-resistant...
GORE™ PHASEFLEX® Test Cable Assembly: an internally ruggedized cable with enhanced phase stability with flexure; based on a 0.190 inch OD cable - stranded center conductor, Gore ""Mini-CP"" crush-resistant ruggedization,...
Microwave Assembly Part Number: 0F0CA0CB0480. W.L. Gore & Associates has developed and proven a wide range of products specifically tailored to the RF/microwave industry. Since 1976, when Gore first introduced...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev Next >>