Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-725-117-004

Description
CBL ASSY SMP PLUG TO PLUG 4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-117-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-117-004
Cable Assemblies - Coaxial Cables (RF) 095-725-117-004
CBL ASSY SMP PLUG TO PLUG 4"

CBL ASSY SMP PLUG TO PLUG 4"

Supplier's Site
RF Cable Assemblies - 095-725-117-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-117-004
RF Cable Assemblies 095-725-117-004
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 4in

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfrm 4in

Supplier's Site Datasheet
Coaxial Cables (RF) - 095-725-117-004-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-117-004-ND
Coaxial Cables (RF) 095-725-117-004-ND
Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 4.000" (101.60mm)

Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 4.000" (101.60mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-117-004 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-117-004
RF Standard Cable Assembly 095-725-117-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4 Inches Rohs Compliant Amphenol Rf - 95AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4 Inches Rohs Compliant Amphenol Rf
95AC4472
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4 Inches Rohs Compliant Amphenol Rf 95AC4472
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 4 INCHES ROHS COMPLIANT: YES

SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 4 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-117-004 095-725-117-004 095-725-117-004-ND 095-725-117-004 95AC4472
Product Name Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 4 Inches Rohs Compliant Amphenol Rf
Cable Length 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm)
Application RF RF RF
Product Type 0.085 Conformable Semi Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBB-M8W4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details