Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY BNC-HDBNC PLG-PL 19.69"
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A .5M
Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 19.69" (500.00mm)
Manufacturer: Amphenol RF Division
Win Source Part Number: 770878-095-850-131M0
Operating Temperature Range: 0°C ~ 50°C
Features: Shielded
Gender: Male to Male
Length: 19.69" (500.00mm)
Cable Type: Belden 1694A
Frequency - Max: 3GHz
Impedance: 75 Ohm
Style: BNC to HD-BNC
1st Connector: BNC Male Plug
2nd Connector: HD-BNC Male Plug
Family Name: 095-850
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RF COAX, HD-BNC PLUG-BNC PLUG, 0.5M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes
Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-850-131M050 | 095-850-131M050 | 095-850-131M050 | ARF2638-ND | 770878-095-850-131M050 | 14AC2333 |
Product Name | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) | Coaxial Cables (RF) - 095-850-131M050 | Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.5M; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | ||
Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | |
Gender | Male-Male | |||||
Rated Temperature | 0.0 to 50 C (32 to 122 F) | 0.0 to 50 C (32 to 122 F) |