Amphenol Corporation RF Standard Cable Assembly 095-725-115-480

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-115-480 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-115-480
RF Standard Cable Assembly 095-725-115-480
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-725-115-480 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-480
RF Cable Assemblies 095-725-115-480
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,48in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,48in

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-480 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-480
Cable Assemblies - Coaxial Cables (RF) 095-725-115-480
CBL ASSY SMPM PLUG TO PLUG 4'

CBL ASSY SMPM PLUG TO PLUG 4'

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 48; Connector To Connector Amphenol Rf - 33AH2514 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 48; Connector To Connector Amphenol Rf
33AH2514
Rf Cable, Smpm Plug-R/a Plug, 48; Connector To Connector Amphenol Rf 33AH2514
RF CABLE, SMPM PLUG-R/A PLUG, 48"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 48"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115-480 095-725-115-480 095-725-115-480 33AH2514
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Smpm Plug-R/a Plug, 48; Connector To Connector Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igus® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - KMPYE-AIF-1-GS-GD-0,3 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details