Amphenol Corporation RF Standard Cable Assembly 095-725-112M050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-112M050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-112M050
RF Standard Cable Assembly 095-725-112M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-725-112M050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-112M050
Cable Assemblies - Coaxial Cables (RF) 095-725-112M050
CBL ASSY SMPM PLUG-PLUG 19.69"

CBL ASSY SMPM PLUG-PLUG 19.69"

Supplier's Site
RF Cable Assemblies - 095-725-112M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-112M050
RF Cable Assemblies 095-725-112M050
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL .5M

RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL .5M

Supplier's Site Datasheet
Rf Coax, Smpm Plug-Smpm Plug, 500Mm; Connector Type A Amphenol Rf - 18AC0970 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 500Mm; Connector Type A Amphenol Rf
18AC0970
Rf Coax, Smpm Plug-Smpm Plug, 500Mm; Connector Type A Amphenol Rf 18AC0970
RF COAX, SMPM PLUG-SMPM PLUG, 500MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 500MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-112M050 095-725-112M050 095-725-112M050 18AC0970
Product Name RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Smpm Plug-Smpm Plug, 500Mm; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-SM12G8-E-15-Q5-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details