Amphenol RF RF Standard Cable Assembly 095-850-156-120

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-156-120 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156-120
RF Standard Cable Assembly 95-850-156-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-156-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156-120
RF Cable Assemblies 095-850-156-120
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 120 IN

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 120 IN

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-156-120 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156-120
Cable Assemblies - Coaxial Cables (RF) 095-850-156-120
CBL ASSY 1.0/2.3-HDBNC PL-PL 10'

CBL ASSY 1.0/2.3-HDBNC PL-PL 10'

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-156-120 095-850-156-120 095-850-156-120
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - KVI-CP-3-WS-WD-0,5 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details