CBL ASSY BNC-HDBNC PLUG-PLG 3.3'
Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 39.4" (1.0m) 3.3'
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden 1855A 1M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, HD-BNC PLUG-BNC PLUG, 1M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-850-130M100 | ARF2636-ND | 095-850-130M100 | 095-850-130M100 | 14AC2325 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | RF Cable Assemblies | RF Standard Cable Assembly | Rf Coax, Hd-Bnc Plug-Bnc Plug, 1M; Connector Type A Amphenol Rf |
Cable Length | 3.28 ft (10.01 dm) | 3.28 ft (10.01 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
Rated Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | |||
Application | RF | RF | RF | RF | |
Cable Type | Coaxial | Coaxial |