Amphenol RF RF Standard Cable Assembly 095-850-158-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 95-850-158-048 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-158-048
RF Standard Cable Assembly 95-850-158-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-158-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-158-048-ND
Coaxial Cables (RF) 095-850-158-048-ND
Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 48.0" (1.2m) 4.0'

Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 48.0" (1.2m) 4.0'

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-158-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-158-048
Cable Assemblies - Coaxial Cables (RF) 095-850-158-048
CBL ASSY HD-BNC PLUG TO PLUG 4'

CBL ASSY HD-BNC PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 095-850-158-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-158-048
RF Cable Assemblies 095-850-158-048
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 48 IN

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 48 IN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-158-048 095-850-158-048-ND 095-850-158-048 095-850-158-048
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Encoder cable - NEBM-M12G8-E-20-N-S1G15 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details