Amphenol RF RF Cable Assemblies 095-850-156M500

Description
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 5 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-156M500 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-156M500
RF Cable Assemblies 095-850-156M500
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 5 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1505A 5 M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-156M500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-156M500
Cable Assemblies - Coaxial Cables (RF) 095-850-156M500
CBL ASSY 1.0/2.3-HDBNC P-P 16.4'

CBL ASSY 1.0/2.3-HDBNC P-P 16.4'

Supplier's Site
RF Standard Cable Assembly - 95-850-156M500 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-156M500
RF Standard Cable Assembly 95-850-156M500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-156M500 095-850-156M500 95-850-156M500
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Plug socket with cable - NEBV-HSG2-P-1-N-LE2 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Connection diagram S
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details