Amphenol RF RF Standard Cable Assembly 095-725-117M005

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-117M005 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-117M005
RF Standard Cable Assembly 095-725-117M005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-725-117M005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-117M005-ND
Coaxial Cables (RF) 095-725-117M005-ND
Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 1.969" (50.00mm)

Cable Assembly Coaxial SMP to SMP 0.085" Semi-Rigid Cable 1.969" (50.00mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-117M005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-117M005
RF Cable Assemblies 095-725-117M005
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 0.05M

RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 0.05M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-117M005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-117M005
Cable Assemblies - Coaxial Cables (RF) 095-725-117M005
CBL ASSY SMP PLUG TO PLUG 1.969"

CBL ASSY SMP PLUG TO PLUG 1.969"

Supplier's Site
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.05 Meters Rohs Compliant Amphenol Rf - 95AC4484 - Newark, An Avnet Company
Chicago, IL, United States
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.05 Meters Rohs Compliant Amphenol Rf
95AC4484
Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.05 Meters Rohs Compliant Amphenol Rf 95AC4484
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 0.05 METERS ROHS COMPLIANT: YES

SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 0.05 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-117M005 095-725-117M005-ND 095-725-117M005 095-725-117M005 95AC4484
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.05 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Cable Length 0.1642 ft (0.5004 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm) 0.1641 ft (0.5001 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details