Amphenol RF RF Cable Assemblies 095-850-158M050

Description
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 0.50 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-850-158M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-158M050
RF Cable Assemblies 095-850-158M050
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 0.50 M

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1855A 0.50 M

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-158M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-158M050
Cable Assemblies - Coaxial Cables (RF) 095-850-158M050
CBL ASSY HD-BNC PLUG-PLUG 19.69"

CBL ASSY HD-BNC PLUG-PLUG 19.69"

Supplier's Site
Coaxial Cables (RF) - ARF2332-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2332-ND
Coaxial Cables (RF) ARF2332-ND
Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 19.69" (500.00mm)

Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1855A 19.69" (500.00mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 95-850-158M050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-850-158M050
RF Standard Cable Assembly 95-850-158M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited DigiKey Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-158M050 095-850-158M050 ARF2332-ND 95-850-158M050
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) RF Standard Cable Assembly
Application RF RF RF
Product Type Belden 1855A
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details