Amphenol RF RF Cable Assemblies 095-725-119-012

Description
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 12in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 095-725-119-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-119-012
RF Cable Assemblies 095-725-119-012
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 12in

RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 12in

Supplier's Site Datasheet
Coaxial Cables (RF) - 115-095-725-119-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-119-012-ND
Coaxial Cables (RF) 115-095-725-119-012-ND
Cable Assembly Coaxial SMP to SMP Hand Formable .047 12.00" (304.80mm)

Cable Assembly Coaxial SMP to SMP Hand Formable .047 12.00" (304.80mm)

Supplier's Site Datasheet
RF Standard Cable Assembly - 095-725-119-012 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-725-119-012
RF Standard Cable Assembly 095-725-119-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-119-012 115-095-725-119-012-ND 095-725-119-012
Product Name RF Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Motor cable - NEBM-S1G9-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs, Activation Switch - 4085 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details