Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL .1M
CBL ASSY SMPM PLUG-PLUG 3.937"
Cable Assembly Coaxial SMPM to SMPM 0.085" Semi-Rigid Cable 3.937" (100.00mm)
RF COAX, SMPM PLUG-SMPM PLUG, 100MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes
Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-111M010 | 095-725-111M010 | 095-725-111M010 | ARF2655-ND | 18AC0948 |
Product Name | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 100Mm; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | |
Cable Length | 0.3283 ft (1 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) |
Gender | Male-Male | ||||
Product Type | 0.085 Conformable Semi Rigid |