RS Components, Ltd. Datasheets for Purge Controllers and Indicators

Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Purge Controllers and Indicators: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
10.3mm quick mount LED, amber 20mA pins - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, amber 20mA wires - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, blue 20mA pins - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, blue 20mA wires - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, green 20mA pins - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, green 20mA wires - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, red 20mA pins - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, red 20mA wires - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, white 20mA pins - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, white 20mA wires - Indicators & Indicator Components - Indicators
10.3mm quick mount LED, yellow 20mA pins - Indicators & Indicator Components - Indicators
10.3mm quick mount LED,yellow 20mA wires - Indicators & Indicator Components - Indicators
10mm coloured diffused domed lens. IP66 rated. Bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8 x 0.5mm) terminals. 6mm length solder terminal connection. Life...
10mm coloured diffused domed lens. IP67 rated. 17mm bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 110 V ac Light...
10mm coloured diffused domed lens. IP67 rated. 17mm bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 12 V dc Light...
10mm coloured diffused domed lens. IP67 rated. 17mm bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 230 V ac Light...
10mm coloured diffused domed lens. IP67 rated. 17mm bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 24 V ac Light...
10mm coloured diffused domed lens. IP67 rated. 17mm bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 24 V dc Light...
12.7mm low profile style robust stainless steel housing for operation in harsh environments. 7mm Coloured diffused polycarbonate lens. Ingress protection to IP67. Sunlight viewable. Fully internally potted. Shock and vibration...
17.8mm Coloured diffused polycarbonate lens. Illuminated by 4 LEDs. Flat lens. Sunlight visible. White polycarbonate housing. Mounting hole size: 17.5mm. Low power consumption. Low heat generation. Shock and vibration resistant.
3mm flat, colour diffuses epoxy lens. 7mm low profile recessed style bezel bright satin, black or matt chrome plated brass housing Voltage Rating = 12 - 14 V Light Output...
3mm flat, colour diffuses epoxy lens. 7mm low profile recessed style bezel bright satin, black or matt chrome plated brass housing Voltage Rating = 20 - 28 V Light Output...
4.1mm snap-in LED, green 2.1Vdc pins - Indicators & Indicator Components - Indicators
4.1mm snap-in LED, green 2.1Vdc wires - Indicators & Indicator Components - Indicators
4.1mm snap-in LED, yellow 2Vdc wires - Indicators & Indicator Components - Indicators
4.1mm snap-in panel LED, blue 4Vdc pins - Indicators & Indicator Components - Indicators
4.1mm snap-in panel LED, blue 4Vdc wires - Indicators & Indicator Components - Indicators
4.1mm snap-in panel LED, red 2.1Vdc pins - Indicators & Indicator Components - Indicators
4.1mm snap-in panel LED,red 2.1Vdc wires - Indicators & Indicator Components - Indicators
4.1mm snap-in panel LED,yellow 2Vdc pins - Indicators & Indicator Components - Indicators
4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead...
5mm coloured diffused lens. 11.5mm recessed style bezel black or bright nickel plated brass housing. Sealed to IP64. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals Voltage Rating =...
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 12 V dc Light...
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 12 V Light Output...
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 24 V dc Light...
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 24 V Light Output...
6.35mm quick mount LED, amber 20mA pins - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, amber 20mA wires - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, blue 20mA pins - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, blue 20mA wires - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, green 20mA pins - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, green 20mA wires - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, red 20mA pins - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, red 20mA wires - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, white 20mA pins - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, white 20mA wires - Indicators & Indicator Components - Indicators
6.35mm quick mount LED, yellow 20mA pins - Indicators & Indicator Components - Indicators
6.35mm quick mount LED,yellow 20mA wires - Indicators & Indicator Components - Indicators
8mm prominent LED, green 2.1Vdc pins - Indicators & Indicator Components - Indicators
8mm prominent LED, green 2.1Vdc wires - Indicators & Indicator Components - Indicators
8mm prominent LED, HE red 2Vdc wires - Indicators & Indicator Components - Indicators
8mm prominent LED, yellow 2Vdc wires - Indicators & Indicator Components - Indicators
8mm prominent panel LED, blue 4Vdc pins - Indicators & Indicator Components - Indicators
8mm prominent panel LED, blue 4Vdc wires - Indicators & Indicator Components - Indicators
8mm prominent panel LED, red 2.1Vdc pins - Indicators & Indicator Components - Indicators
8mm prominent panel LED,HE red 2Vdc pins - Indicators & Indicator Components - Indicators
8mm prominent panel LED,red 2.1Vdc wires - Indicators & Indicator Components - Indicators
8mm prominent panel LED,yellow 2Vdc pins - Indicators & Indicator Components - Indicators
9.9mm High contrast smoked polycarbonate lens. Sealed to IP67. 17mm bright nickel plated brass housing. Sunlight viewable. Fully internally potted. 0.11 in. (2.8x0.5mm) terminals Voltage Rating = 12 V dc...
9.9mm High contrast smoked polycarbonate lens. Sealed to IP67. 17mm bright nickel plated brass housing. Sunlight viewable. Fully internally potted. 0.11 in. (2.8x0.5mm) terminals Voltage Rating = 24 V dc...
9mm patterned flat lens. 10mm bright aluminium plated bezel with protective lacquer coating. 0.110in. (2.8mm) terminals (0.5mm thick). Solder tags Voltage Rating = 12 - 14 V Light Output Colour...
9mm patterned flat lens. 10mm bright aluminium plated bezel with protective lacquer coating. 0.110in. (2.8mm) terminals (0.5mm thick). Solder tags Voltage Rating = 24 - 28 V Light Output Colour...
All products are sealed to IP67 and have a 22 to 22.5mm dia. mounting hole size. 20mm, colour diffused prominent style lens. 30mm dia. Bright satin, black or matt chrome...
All products are sealed to IP67, have a mounting hole of 12.7mm, life expectancy of 90000 hours and are supplied with sealing washer, fixing nut and lock washer. 9.9mm High...
Anode red lead. Polycarbonate lens. IP67 rated. 17mm bright nickel plated brass housing. Sunlight readable. Fully internally potted. 205mm length wire lead connection. Life Expectancy: 90000 Hours. Operating Temperature: -20...
Anode terminal is marked + on pin separator fin. Environmentally protected to IP64. 6.3mm coloured lens. Containing 6 LED chips and a current limiting resistor . 10.2mm bezel nickel plated...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Blue Mounting Hole Size...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Blue Mounting...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Green Mounting...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Red Mounting...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = White Mounting...
Bright nickel plated brass housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Yellow Mounting...
Dialight 249 series panel mount neon indicator lights offer high performance and reliability. The 249 series are available with either stovepipe or cylindrical lens caps, in a variety of colours...
Dialight 252 series sub-miniature panel mount indicator lights offer high performance and reliability in a small package. The 252 series has a stovepipe lens caps, a variety of colours and...
Dialight 507 series cartridge filament panel mount indicators. The 507 series are available with either stovepipe or cylindrical lens caps, in a variety of colours and voltage to suit a...
Dialights 558 series LED panel mount indicator is available with a variety of LEDs including AlInGaP and InGaN technology for high brightness applications, bicolour and integral resistors. These indicators are...
Flat polycarbonate transparent fresnel lens. Low profile nickel plated brass housing. IP64 rated. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals. Supplied with fixing nut and washer. Mounting Hole...
From Signal Construct, this SMLD Series LED sits in a 13mm bezel of bright satin chrome plated brass housing, and features a 10mm glass optical lens that aids in magnifying...
Indicator light with extra-bright red LED and translucent Fresnel-ring lens. Excellent display due to its 180° angle of vision. Supplied without integral resistor. Includes a 5 mm LED, which cannot...
Large 16mm coloured diffused flat lens. 19mm Bright chrome metallised bezel. 12-14 and 24-28Vd.c. types. 110 (2.8x0.5mm) terminals. Sealed to IP67. Operating Temperature Range: -30 to +70°C. Viewing Angle: 180°.
Low profile style. 10mm coloured diffused polycarbonate lens. Ingress protection to IP67. 17mm bezel robust stainless steel housing . Sunlight viewable. Wide viewing angle. Fully internally potted. Shock and vibration...
Marl indicators are available in a range of LED colours and offer a diffused colour 3mm LED. Marl indicators use standard intensity LEDs recessed into a Nickel plated housing which...
Marl LED Indicators offer a standard intensity 4.8mm lamp with a tinted colour lens. Marl 352 indicators are panel mount snap in for easy installation with a plastic housing. Voltage...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size =...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size =...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = White Mounting Hole Size =...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size =...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Blue Mounting Hole...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Green Mounting Hole...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Red Mounting Hole...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = White Mounting Hole...
Robust stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Yellow Mounting Hole...
Schurter LFM series panel mounting LED’s have a front mounting diameter of 8.4 mm. Voltage Rating = 12 V Light Output Colour = Green Mounting Hole Size = 6.4mm Lamp...
Schurter LFM series panel mounting LED’s have a front mounting diameter of 8.4 mm. Voltage Rating = 12 V Light Output Colour = Red Mounting Hole Size = 6.4mm Lamp...
Schurter LFM series panel mounting LED’s have a front mounting diameter of 8.4 mm. Voltage Rating = 12 V Light Output Colour = Yellow Mounting Hole Size = 6.4mm Lamp...
Schurter LFM series panel mounting LED’s have a front mounting diameter of 8.4 mm. Voltage Rating = 24 V Light Output Colour = Green Mounting Hole Size = 6.4mm Lamp...
Schurter LFM series panel mounting LED’s have a front mounting diameter of 8.4 mm. Voltage Rating = 24 V Light Output Colour = Red Mounting Hole Size = 6.4mm Lamp...
Schurter LFM series panel mounting LED’s have a front mounting diameter of 8.4 mm. Voltage Rating = 24 V Light Output Colour = Yellow Mounting Hole Size = 6.4mm Lamp...
Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage...
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: <
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: <
Snap-in fixing requires no additional hardware. Super bright types with tinted diffused lens. 355mm long wire lead connection. Ultra bright types with water clear lens. 3 leaded tri-colour types with...
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 12 - 14 V...
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 130 V Light Output...
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 230 V Light Output...
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 24 - 28 V...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 12 - 14 V Light Output Colour = Blue...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 12 - 14 V Light Output Colour = Green...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 12 - 14 V Light Output Colour = Red...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 12 - 14 V Light Output Colour = White...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 12 - 14 V Light Output Colour = Yellow...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = Blue...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = Green...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = Red...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = White...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = Yellow...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 5 - 7 V Light Output Colour = Blue...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 5 - 7 V Light Output Colour = Green...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 5 - 7 V Light Output Colour = Red...
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 5 - 7 V Light Output Colour = Yellow...
Snap-in fixing, requires no additional hardware. 7mm coloured diffused low profile super-flat polycarbonate fresnel lens. Tri-colour contains a red and a green LED, when both are on yellow is produced.
Stainless steel housing. 180° viewing angle. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V dc Light Output Colour = Green...
Stainless steel housing. 180° viewing angle. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V dc Light Output Colour = Red...
Stainless steel housing. 180° viewing angle. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V dc Light Output Colour = Yellow...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Blue Mounting Hole Size = 12.7mm...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size = 12.7mm...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 12.7mm...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = White Mounting Hole Size = 12.7mm...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 12.7mm...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Blue Mounting Hole Size...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Green Mounting Hole Size...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Red Mounting Hole Size...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = White Mounting Hole Size...
Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67 Voltage Rating = 12 - 28 V ac/dc Light Output Colour = Yellow Mounting Hole Size...
The 508 series panel mount LED indicators are available in a wide selection of colours and voltage ratings. The lens has a wide viewing angle and the smoked glass gives...
The 550-3x05 series, from Dialight, are 5mm CBI (Circuit Board Indicator) LEDs. They are in 3-leaded packages with common cathode. Their black housing provides a high contrast. These bi-colour LED...
The 553-xxxx series, from Dialight, are PCB LED indicators. They are a part of Dialights CBI® circuit board indicator family. The 553-xxxx consist of two 3mm (T-1) LEDs with a...
The 556 series of high intensity LEDs from Dialight are designed for use in a variety of applications such as instrument panels, safety equipment, vending machines and display lighting. This...
The 556 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic instrument panels, safety applications, vending machines and many more.
The 557 Series LED Panel Mount Indicators incorporate both InGaN and AlInGaP technologies to offer higher intensities. Designed to withstand outdoor applications susceptible to rain, dust and sunlight. Available in...
The 557 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic instrument panels, safety applications, vending machines and many more.
The 558 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic test equipment, process controls, medical equipment, automation and hand-held...
The 559 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic test equipment, process controls, medical equipment and hand-held devices.
The EAO 31 series of indicators are suitable for use in many Human Machine Interface (HMI) panel mounting applications including Process Control, Panel Building, Machinery and Instrumentation. Illumination for the...
Vandal resistant. Low profile style. 7mm coloured diffused polycarbonate lens. Ingress protection to IP67. 12mm bezel robust stainless steel housing for operation in harsh environments. Sunlight readable. Fully internally potted.
VCC 2330D/2332D/2390QD Series Panel Mount Indicators are non-relampable neon incandescent rectangular indicator lights. These indicators are snap-fit panel mounted and have tinned brass quick connect terminals. Polycarbonate lens. Polished stainless...
VCC 32/35 Series Panel Mount Indicators feature a wide variety of lenses, colours, voltage and bezel variations that make this series suitable for a wide range of applications. The 32/35...
VCC 36 Series Panel Mount Indicators feature a wide variety of lenses, colours, voltage and bezel variations that make this series suitable for a wide range of applications. The 36...
VCC 3990A series panel mount LED Indicators feature a wide variety of lenses, colours, voltage and bezel variations that make this series suitable for a wide range of applications. The...
VCC 4700A series non-relampable panel mount neon indicators feature a built-in current limiting resistor to provide optimal LED performance. These indicators are snap fit mounted into a 8 mm panel...

<< Prev Next >>