RS Components, Ltd. 2215579

Description
Indicator light with extra-bright red LED and translucent Fresnel-ring lens. Excellent display due to its 180° angle of vision. Supplied without integral resistor. Includes a 5 mm LED, which cannot be replaced. Supplied with mounting nuts and washers. Voltage Rating = 1.7 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Size = 7.7 mm Type = Panel Mount Lamp Type = LED Intensity = 3500 mcd
Request a Quote
Description
Indicator light with extra-bright red LED and translucent Fresnel-ring lens. Excellent display due to its 180° angle of vision. Supplied without integral resistor. Includes a 5 mm LED, which cannot be replaced. Supplied with mounting nuts and washers. Voltage Rating = 1.7 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Size = 7.7 mm Type = Panel Mount Lamp Type = LED Intensity = 3500 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2215579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator light with extra-bright red LED and translucent Fresnel-ring lens. Excellent display due to its 180° angle of vision. Supplied without integral resistor. Includes a 5 mm LED, which cannot be replaced. Supplied with mounting nuts and washers. Voltage Rating = 1.7 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Size = 7.7 mm Type = Panel Mount Lamp Type = LED Intensity = 3500 mcd

Indicator light with extra-bright red LED and translucent Fresnel-ring lens. Excellent display due to its 180° angle of vision. Supplied without integral resistor. Includes a 5 mm LED, which cannot be replaced. Supplied with mounting nuts and washers.
Voltage Rating = 1.7 V
Light Output Colour = Red
Mounting Hole Size = 8.2mm
Lamp Size = 7.7 mm
Type = Panel Mount
Lamp Type = LED
Intensity = 3500 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 2215579
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329140 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203571 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203925 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205640 - RS Components, Ltd.
RS Components, Ltd.
View Details