VCC 4700A series non-relampable panel mount neon indicators feature a built-in current limiting resistor to provide optimal LED performance. These indicators are snap fit mounted into a 8 mm panel cut out.
White nylon housing. Polycarbonate lens. Pre-wired leads
Voltage Rating = 105 - 125 V ac
Light Output Colour = Amber
Length = 19.56 mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8914755 |