RS Components, Ltd. 3693251

Description
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = White Mounting Hole Size = 5mm Lamp Size = 3 mm Length = 25.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Intensity = 75 mcd @ 20mA
Request a Quote
Description
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = White Mounting Hole Size = 5mm Lamp Size = 3 mm Length = 25.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Intensity = 75 mcd @ 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3693251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 24 - 28 V Light Output Colour = White Mounting Hole Size = 5mm Lamp Size = 3 mm Length = 25.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Intensity = 75 mcd @ 20mA

Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections
Voltage Rating = 24 - 28 V
Light Output Colour = White
Mounting Hole Size = 5mm
Lamp Size = 3 mm
Length = 25.4 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Intensity = 75 mcd @ 20mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3693251
Unlock Full Specs
to access all available technical data

Similar Products

 - 205549 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393361 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232424 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345534 - RS Components, Ltd.
RS Components, Ltd.
View Details