10mm coloured diffused domed lens. IP67 rated. 17mm bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8x0.5mm) terminals
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 12.7mm
Lamp Size = 10 mm
Length = 38.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Metallic (Bright Nickel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3605125 |