VCC 2330D/2332D/2390QD Series Panel Mount Indicators are non-relampable neon incandescent rectangular indicator lights. These indicators are snap-fit panel mounted and have tinned brass quick connect terminals.
Polycarbonate lens. Polished stainless steel bezel. Quick connect terminals
Voltage Rating = 28 V
Light Output Colour = Amber
Length = 15.75 mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8914812 |