Dialight 249 series panel mount neon indicator lights offer high performance and reliability. The 249 series are available with either stovepipe or cylindrical lens caps, in a variety of colours and voltage to suit a wide range of applications.
Stovepipe or cylindrical lens caps. Built-in or external resistor. Bi-pin terminals
Voltage Rating = 5 V dc
Light Output Colour = Green
Mounting Hole Size = 9.53mm
Length = 31 (With Pin) mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Turret
Bezel Style = Prominent
Bezel Colour = Black
Intensity = 100 mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8905155 |