RS Components, Ltd. 3694428

Description
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.7 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.7 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3694428 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.7 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

5mm flat, colour diffused epoxy lens. 9.5mm low profile recessed style bezel, bright satin, black or matt chrome plated brass housing. Solder tags
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 33.7 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3694428
Unlock Full Specs
to access all available technical data

Similar Products

 - 204697 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205549 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329130 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302285 - RS Components, Ltd.
RS Components, Ltd.
View Details