10mm coloured diffused domed lens. IP66 rated. Bright nickel plated brass housing. Full internal encapsulation. Shock and vibration resistant. 0.11in. (2.8 x 0.5mm) terminals. 6mm length solder terminal connection. Life expectancy: 90000 Hours. Mounting hole size: â
12.7mm
Light Output Colour = Green
Mounting Hole Size = 12.7mm
Lamp Size = 10 mm
Length = 38.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Metallic (Bright Nickel)
Current Rating = 20 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3605349 |