RS Components, Ltd. 3693419

Description
3mm flat, colour diffuses epoxy lens. 7mm low profile recessed style bezel bright satin, black or matt chrome plated brass housing Voltage Rating = 12 - 14 V Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 23.8 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
3mm flat, colour diffuses epoxy lens. 7mm low profile recessed style bezel bright satin, black or matt chrome plated brass housing Voltage Rating = 12 - 14 V Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 23.8 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3693419 - RS Components, Ltd.
Corby, Northants, United Kingdom
3mm flat, colour diffuses epoxy lens. 7mm low profile recessed style bezel bright satin, black or matt chrome plated brass housing Voltage Rating = 12 - 14 V Light Output Colour = Yellow Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 23.8 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

3mm flat, colour diffuses epoxy lens. 7mm low profile recessed style bezel bright satin, black or matt chrome plated brass housing
Voltage Rating = 12 - 14 V
Light Output Colour = Yellow
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 23.8 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3693419
Unlock Full Specs
to access all available technical data

Similar Products

 - 205252 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204495 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205195 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345551 - RS Components, Ltd.
RS Components, Ltd.
View Details