The 558 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic test equipment, process controls, medical equipment, automation and hand-held devices.
Features:. RoHS compliant. Long life - typically 100K hours. Low power consumption - uses up to 90% less energy. than an incandescent indicator. Front panel snap-in mounting requires no additional hardware. No heat generated. Resistant to shock and vibration. Termination - straight terminals for wire wrapping or. lead wire for soldering or optional terminals. Three leaded bi-colour version allows for additional colour variations. Available with PVC-free lead wires
Voltage Rating = 1.9 (Red) V, 2 (Green) V
Light Output Colour = Green, Red
Mounting Hole Size = 3.94 - 4.01mm
Lamp Size = 3 mm
Length = 12.85 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8901762 |