The 550-3x05 series, from Dialight, are 5mm CBI (Circuit Board Indicator) LEDs. They are in 3-leaded packages with common cathode. Their black housing provides a high contrast. These bi-colour LED indicators are available in a choice of colours with red/green LEDs providing yellow/orange as a third colour.
Features of the 550-3x05 series:. - 3-leaded black package. - 5mm bi-colour LEDs. - Non-tinted, diffused LEDs. - Colours: Red/Green and Yellow/Green. - Operating temperature: -20 to +85 °C. - Viewing angle: 60°
Voltage Rating = 2.1 (Red) V, 2.3 (Green) V
Light Output Colour = Green, Red
Lamp Size = 5 mm
Length = 14.15 mm
Type = Circuit Board
Lamp Type = LED
Termination Type = PCB Pin
Bezel Style = Prominent
Intensity = 5 (Red) mcd, 8 (Green) mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8907000 |