9.9mm High contrast smoked polycarbonate lens. Sealed to IP67. 17mm bright nickel plated brass housing. Sunlight viewable. Fully internally potted. 0.11 in. (2.8x0.5mm) terminals
Voltage Rating = 24 V dc
Light Output Colour = Green
Mounting Hole Size = 12.7mm
Lamp Size = 10 mm
Length = 33 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Metallic (Bright Nickel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3106959 |