The 553-xxxx series, from Dialight, are PCB LED indicators. They are a part of Dialights CBI® circuit board indicator family. The 553-xxxx consist of two 3mm (T-1) LEDs with a right-angle black plastic housing. The black package also offers a high contrast to the LED light. The 553-xxxx family are bi-level indicators with through-hole mounting. Their bi-level design makes them ideal for space concious board applications. The 553-xxxx has high efficiency, low current, resistor, bi-colour and non-diffused LED options.
Features of the 553-xxxx PCB LED indicators:. 2 x 3mm (T-1) LEDs. Bi-level black plastic housing. Right angle package. Variety of LED colours. High reliability. Vibration and shock resistant
Voltage Rating = 2.8 V
Light Output Colour = Green, Red
Lamp Size = 3 mm
Length = 10.73 mm
Type = Circuit Board
Lamp Type = LED
Termination Type = PCB Pin
Bezel Style = Prominent
Intensity = 10 (Green) mcd, 4.7 (Red) mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8907050 |