RS Components, Ltd. Datasheets for Purge Controllers and Indicators
Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Purge Controllers and Indicators: Learn more
| Product Name | Notes |
|---|---|
| 12mm indicator with rectangular bezel - Indicators & Indicator Components - Indicators | |
| 4.3mm coloured fresnal polycarbonate low profile style lens. 300mm long wire lead connection. IP66 sealed. 9.0mm Natural aluminium or matt black nickel aluminium finished housing. Mounting hole size: 6.35 to... | |
| 4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead... | |
| 7.11mm coloured fresnel polycarbonate lens. Choice of prominent lens or low profile styles. IP66 sealed. Matt black nickel aluminium finished housing suitable for use in corrosive atmospheres. Sunlight viewable. Shock... | |
| 7.11mm prominent or low profile style coloured fresnel polycarbonate lens. IP66 sealed. Matt black nickel aluminium finished housing suitable for use in corrosive atmospheres. Sunlight viewable. Shock and vibration resistant. | |
| A new illuminated halo designed to impress with stylish visual feedback using optimal high-quality hyper bright LEDs. The functional design enables the QH series to be easily mounted as a... | |
| Apem QS series snap-in panel mount LED indicators with a coloured diffused flat lens, for typical replacement of filament and neon indicators. Applications include domestic and commercial white goods, catering... | |
| Apems QRM series 8mm rear mounting LED indicators are an ideal solution to an array of application requirements, such as industry, medicine, telecommunications, traffic engineering, transport systems and agriculture. NVG... | |
| High contrast 8mm white diffused convex glass lens. IP68 sealed. Black anodised aluminium alloy bezel. Housing designed to prevent rotation. Shock and vibration resistant. Supplied with sealing ring, fixing nut... | |
| Panel mounting indicator lamps for 12mm diameter mounting holes. UL and CSA approved. Choice of lens colours. Matching indicators. Lamps can be changed from front of panel. LED lamps available... | |
| Range of Led indicators â 8 and 12 mm. Version with plastic bezel and integrated cover. IP 40 / IP 65 with XVL seal. For â 8 pilot lights, the... | |
| Square indicatorlens - pushbutton switch - Indicators & Indicator Components - Indicators | |
| STR/LH/8 range of Indicators from Oxley offer a high performance product in a wide variety of configurations to suit many applications. Sealed to IP68 on both the top an rear... | |
| STR/LH10 range of Indicators from Oxley offer a high performance product in a wide variety of configurations to suit many applications. Sealed to IP68 on both the top an rear... | |
| Sub-miniature cone lock single chip LED indicator lamp with moulded plastic body Low profile. Self-sealing indicator sealed to IP67. For high density applications. Fast, easy push fit mounting. 80° viewing... | |
| The Apem secret until lit series is designed to ensure highly visible graphics using bright LEDs. The Q16 Secret-Until-Lit indicators are perfect for automotive, construction, marine and materials handling applications. | |
| The Turck Banner EZ-LIGHT S18L series of LED indicator are gasketed face flange for sealing to enclosures and are IP69K rated to withstand harsh wash-down environments. The S18DL series are... | |
| The Turck Banner EZ-LIGHT S22l series of LED indicator are gasketed face flange for sealing to enclosures and are IP69K rated to withstand harsh wash-down environments. The S22L series are... | |
| The Turck Banner EZ-LIGHT T18G series of LED indicator designed to be rugged, cost-effective and easy to install indicators. Displays up to three different colours. Immune to EMI and RFI... | |
| The Turck Banner EZ-LIGHT T8L series of LED indicator designed to be rugged, cost-effective and easy to install indicators. Displays up to three different colours. Immune to EMI and RFI... | |
| These panel mount LED indicators are fitted with either a 10 mm coloured diffused epoxy lens or a 10 mm water clear super bright LED. The Bezel is flush mount... | |
| Voltage sub-miniature flat lens single chip LED indicator lamp well suited for use where panel space is at a premium Rugged glass and metal construction. Sealed top and rear to... |
| << Prev |