RS Components, Ltd. 2135209

Description
Anode terminal is marked + on pin separator fin. Environmentally protected to IP64. 6.3mm coloured lens. Containing 6 LED chips and a current limiting resistor . 10.2mm bezel nickel plated brass body . Solder bucket terminals Light Output Colour = Green Mounting Hole Size = 6.2mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Bucket Bezel Colour = Metallic (Nickel Plated) Current Rating = 20 mA
Request a Quote
Description
Anode terminal is marked + on pin separator fin. Environmentally protected to IP64. 6.3mm coloured lens. Containing 6 LED chips and a current limiting resistor . 10.2mm bezel nickel plated brass body . Solder bucket terminals Light Output Colour = Green Mounting Hole Size = 6.2mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Bucket Bezel Colour = Metallic (Nickel Plated) Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2135209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anode terminal is marked + on pin separator fin. Environmentally protected to IP64. 6.3mm coloured lens. Containing 6 LED chips and a current limiting resistor . 10.2mm bezel nickel plated brass body . Solder bucket terminals Light Output Colour = Green Mounting Hole Size = 6.2mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Bucket Bezel Colour = Metallic (Nickel Plated) Current Rating = 20 mA

Anode terminal is marked + on pin separator fin. Environmentally protected to IP64. 6.3mm coloured lens. Containing 6 LED chips and a current limiting resistor . 10.2mm bezel nickel plated brass body . Solder bucket terminals
Light Output Colour = Green
Mounting Hole Size = 6.2mm
Length = 21 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Bucket
Bezel Colour = Metallic (Nickel Plated)
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 2135209
Unlock Full Specs
to access all available technical data

Similar Products

 - 205218 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329141 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205791 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205612 - RS Components, Ltd.
RS Components, Ltd.
View Details