RS Components, Ltd. 5108597

Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA. Voltage Rating = 12 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 22mm Lamp Size = 26.5 mm Type = Panel Mount Lamp Type = LED Bezel Style = Prominent Intensity = 4 x 250 mcd Current Rating = 20 mA
Request a Quote
Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA. Voltage Rating = 12 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 22mm Lamp Size = 26.5 mm Type = Panel Mount Lamp Type = LED Bezel Style = Prominent Intensity = 4 x 250 mcd Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5108597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA. Voltage Rating = 12 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 22mm Lamp Size = 26.5 mm Type = Panel Mount Lamp Type = LED Bezel Style = Prominent Intensity = 4 x 250 mcd Current Rating = 20 mA

Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20mA.
Voltage Rating = 12 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 22mm
Lamp Size = 26.5 mm
Type = Panel Mount
Lamp Type = LED
Bezel Style = Prominent
Intensity = 4 x 250 mcd
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 5108597
Unlock Full Specs
to access all available technical data

Similar Products

 - 1713246 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203694 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203818 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204316 - RS Components, Ltd.
RS Components, Ltd.
View Details