RS Components, Ltd. Datasheets for Purge Controllers and Indicators
Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Purge Controllers and Indicators: Learn more
| Product Name | Notes |
|---|---|
| 3mm coloured diffused epoxy lens. 8mm recessed style bezel bright satin or black chrome brass housing. 290mm long wire lead connection. Anode lead red Voltage Rating = 12 V dc... | |
| 3mm coloured diffused epoxy lens. 8mm recessed style bezel bright satin or black chrome brass housing. 290mm long wire lead connection. Anode lead red Voltage Rating = 24 V ac... | |
| 3mm coloured diffused epoxy lens. 8mm recessed style bezel bright satin or black chrome brass housing. 290mm long wire lead connection. Anode lead red Voltage Rating = 24 V dc... | |
| 4mm tinted diffused epoxy lens. 7.6mm chrome or black nickel plated brass housing. Recessed or prominent bezel style. Mounting hole size: 6.1mm. Solder terminal connection Voltage Rating = 2 V... | |
| 4mm tinted diffused epoxy lens. 7.6mm chrome or black nickel plated brass housing. Recessed or prominent bezel style. Mounting hole size: 6.1mm. Solder terminal connection Voltage Rating = 2.1 V... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 12 V dc Light Output Colour = Amber Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 24 V ac Light Output Colour = Amber Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 24 V ac Light Output Colour = Green Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 24 V ac Light Output Colour = Red Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 24 V dc Light Output Colour = Amber Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. 11mm recessed style bezel. 290mm long wire terminal connection Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 9.5mm... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 110 V ac Light Output Colour = Red Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 24 V ac Light Output Colour = Green Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 24 V ac Light Output Colour = Red Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 24 V dc Light Output Colour = Green Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm coloured diffused epoxy lens. Sealed to IP65 Voltage Rating = 6 V dc Light Output Colour = Red Mounting Hole Size = 12.7mm Lamp Size = 5 mm Length... | |
| 5mm tinted diffused epoxy lens. Satin chrome brass housing. IP66 rated (front panel). Recessed or prominent bezel style. Mounting Hole Size: 8mm Dia. Operating Temperature: -40 to +85°C Voltage Rating... | |
| 5mm V-0 rated high contrast, frosted effect polycarbonate lens. IP67 sealed. 15mm low profile bezel, marine grade stainless steel housing. Wide viewing angle. Shock and vibration resistant. Colour coded rear... | |
| ETN Solid State Flasher 1A, Leaded 75FPM - Indicators & Indicator Components - Indicators | |
| ETN Solid State Flasher 3A, Leaded 75FPM - Indicators & Indicator Components - Indicators | |
| Indicator for pushbutton switch - Indicators & Indicator Components - Indicators | |
| Modular construction indicator with 30mm diameter panel cut-out. Available with a flush mount silver anodised aluminium bezel. A complete indicator assembly requires an operator, lens and lamp. Panel sealing to... | |
| Product Description . The 955 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and have a short... | |
| Product Description . The 956 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and are secured with... | |
| Product Description. RS 8 mm LED indicators now come with an extra-long thread of 15 mm to accommodate thicker panels. These RS Brand indicators have a bright chrome bezel and... | |
| Product Description. Sloan 16 mm indicators have an ABS plastic body and are mountable through a panel and secured with a fixing nut. These indicators are available in 12 V,... | |
| Product Description. Sloan 6.2 mm flush indicators have a brass body and are available with a blackened finish and a nickel finish. Offering an impressive IP68 protection means that these... | |
| Product Description. Sloan 8.2 mm LED indicators offer a brass body in both a blackened finish and a nickel finish. Both the 174 and 178 series offers IP68 protection making... | |
| Round bezel indicator for 8mm switch - Indicators & Indicator Components - Indicators | |
| Round or square bezel and lens. IP65 rated (front panel). Suitable lamps are T1¾ LED or filament types with a midget groove base. Connections made via two screws located on... | |
| Round, square or rectangular bezel and lens. IP65 rated (front panel). Suitable lamps are T1¾ LED or filament types with a midget groove base. 2.8 x 0.5mm Fast-on terminals Mounting... | |
| RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls,... | |
| RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. | |
| RS Brand 22mm, new premium LED indicators boasts anodised bezels that matches the lens colour offering a great looking indicator. The flush aluminium bezel also offers a much lighter and... | |
| Sealed LED indicators for rear panel mount. Vandal-resistant, resistant to impacts and vibrations. Very long service life: < 100000 hours (11 years). Faston 2.8 x 0.8 mm terminal connection. Voltage... | |
| Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the four integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < | |
| Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < | |
| Square modular illuminated indicator - Indicators & Indicator Components - Indicators | |
| The 334 and 338 series LED indicators have been designed to suit a wide range of applications from 9 to 28 Vdc. Most LED drivers utilise a resistor in order... | |
| The 344 and 348 series LED indicators have been designed to suit a wide range of applications from 9 to 28 Vdc. Most LED drivers utilise a resistor in order... | |
| The A6 series of pushbuttons and pilot devices from Idec. Features include snap action, double throw contacts. Ideal for such applications as PLC inputs, logic level switching or where space... | |
| The AP22M series of pilot lights use high-intensity LEDs to provide ultra-bright visibility even in direct sunlight. The lights can be used in the following applications:- dirty environments or high... | |
| The CW Series from Idec features stylish, compact and space saving switches and pilot devices. The inventive two-step locking lever integrated with a guard provides a higher level of safety... | |
| The HW series from Idec offers internationally rated 22mm pilot lights. These pilot lights are IP20 fingersafe screw terminals and are IP65 Protected. Pilot lights are available in various colours... | |
| The Idec AP Series of Pilot Lights offer a simple, low cost solution to panel mounted indicating light needs. Available in four panel cut out diameters, with either dome or... | |
| The introduction of this LED indicator compliments the Schneider Electric Lisse range of plastic moulded units. This indicator is compatible with various products in the Lisse range. A subtle, but... | |
| The L6 series of pushbutton and pilot lights from Idec. The range consists of both standard and oversize heads, the larger buttons are ideal for gloved personnel and provide an... | |
| The TW series from Idec features a traditional NEMA style switch. Modular construction with Snap-on contacts allows for great flexibility in configuration. Models include illuminated or non-illuminated pushbuttons, pilot lights,... | |
| These illuminated pushbutton PCB mount switches offer high performance and are available as both tactile and non-tactile versions. A variety of accessories are also available for these pushbutton switches. Typical... |
| << Prev | Next >> |