Stainless steel housing. Full internal potting to resist shock and vibration. Sealed to IP67
Voltage Rating = 12 - 28 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 12.7mm
Length = 37 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Low Profile
Bezel Colour = Metallic (Stainless Steel)
Intensity = 16000 mcd @ 20mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 6667306 |