RS Components, Ltd. 3693481

Description
9mm patterned flat lens. 10mm bright aluminium plated bezel with protective lacquer coating. 0.110in. (2.8mm) terminals (0.5mm thick). Solder tags Voltage Rating = 12 - 14 V Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 9 mm Length = 35 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Metallic (Bright Aluminium)
Request a Quote
Description
9mm patterned flat lens. 10mm bright aluminium plated bezel with protective lacquer coating. 0.110in. (2.8mm) terminals (0.5mm thick). Solder tags Voltage Rating = 12 - 14 V Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 9 mm Length = 35 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Metallic (Bright Aluminium)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3693481 - RS Components, Ltd.
Corby, Northants, United Kingdom
9mm patterned flat lens. 10mm bright aluminium plated bezel with protective lacquer coating. 0.110in. (2.8mm) terminals (0.5mm thick). Solder tags Voltage Rating = 12 - 14 V Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 9 mm Length = 35 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Metallic (Bright Aluminium)

9mm patterned flat lens. 10mm bright aluminium plated bezel with protective lacquer coating. 0.110in. (2.8mm) terminals (0.5mm thick). Solder tags
Voltage Rating = 12 - 14 V
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 9 mm
Length = 35 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Flush
Bezel Colour = Metallic (Bright Aluminium)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3693481
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329114 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204776 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301102 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203650 - RS Components, Ltd.
RS Components, Ltd.
View Details