Low profile style. 10mm coloured diffused polycarbonate lens. Ingress protection to IP67. 17mm bezel robust stainless steel housing . Sunlight viewable. Wide viewing angle. Fully internally potted. Shock and vibration resistant. Life Expectancy: 100000 Hours. 0.11 inch (2.8x0.5mm) terminals. Supplied with sealing washer, fixing nut, lock washer
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 13mm
Lamp Size = 10 mm
Length = 38 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Low Profile
Bezel Colour = Metallic (Stainless Steel)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3514316 |