The 557 Series LED Panel Mount Indicators incorporate both InGaN and AlInGaP technologies to offer higher intensities. Designed to withstand outdoor applications susceptible to rain, dust and sunlight.
Available in red, yellow, green, blue and white . Watertight seal from front of panel meets MIL-L-3661B . Voltage range of 5, 12 & 24 VDC. Maximum mounting torque: -15 Inch / lb. Housing material: White polycarbonate. Front mounting in 11/16 Inch clearance hole . Lens material: Polycarbonate 94 - VO . Operating temperature: -25°C â +85°C . Storage temperature: -30°C â +100°C
Voltage Rating = 5 V dc
Light Output Colour = Red
Mounting Hole Size = 17.5mm
Lamp Size = 17.8 mm
Length = 35.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Low Profile
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8901538 |