RS Components, Ltd. 2135243

Description
5mm coloured diffused lens. 11.5mm recessed style bezel black or bright nickel plated brass housing. Sealed to IP64. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 24 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 27 mm Type = Panel Mount Lamp Type = LED Intensity = 200 mcd Current Rating = 20 mA
Request a Quote
Description
5mm coloured diffused lens. 11.5mm recessed style bezel black or bright nickel plated brass housing. Sealed to IP64. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 24 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 27 mm Type = Panel Mount Lamp Type = LED Intensity = 200 mcd Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2135243 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm coloured diffused lens. 11.5mm recessed style bezel black or bright nickel plated brass housing. Sealed to IP64. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals Voltage Rating = 24 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 27 mm Type = Panel Mount Lamp Type = LED Intensity = 200 mcd Current Rating = 20 mA

5mm coloured diffused lens. 11.5mm recessed style bezel black or bright nickel plated brass housing. Sealed to IP64. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals
Voltage Rating = 24 V
Light Output Colour = Red
Mounting Hole Size = 8.2mm
Lamp Size = 5 mm
Length = 27 mm
Type = Panel Mount
Lamp Type = LED
Intensity = 200 mcd
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 2135243
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246400 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345542 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393356 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203644 - RS Components, Ltd.
RS Components, Ltd.
View Details