Schurter LFM series panel mounting LEDâs have a front mounting diameter of 8.4 mm.
Voltage Rating = 24 V
Light Output Colour = Green
Mounting Hole Size = 6.4mm
Lamp Size = 5 mm
Length = 16.3 mm
Lamp Type = LED
Termination Type = Solder
IP Rating = IP67
Current Rating = 10 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8767685 |