RS Components, Ltd. 3693942

Description
From Signal Construct, this SMLD Series LED sits in a 13mm bezel of bright satin chrome plated brass housing, and features a 10mm glass optical lens that aids in magnifying light output. This LED Panel Indicator is sealed to IP67, which means it is dust and water resistant and so well suited to outdoor conditions. • 0.110in. (2.8mm) terminals (0.8mm thick). • Bi-colour types have a pin connection for cathode, green is marked G next to terminals. • Solder Tab Terminals Voltage Rating = 24 V Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 10 mm Length = 37.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
From Signal Construct, this SMLD Series LED sits in a 13mm bezel of bright satin chrome plated brass housing, and features a 10mm glass optical lens that aids in magnifying light output. This LED Panel Indicator is sealed to IP67, which means it is dust and water resistant and so well suited to outdoor conditions. • 0.110in. (2.8mm) terminals (0.8mm thick). • Bi-colour types have a pin connection for cathode, green is marked G next to terminals. • Solder Tab Terminals Voltage Rating = 24 V Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 10 mm Length = 37.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3693942 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Signal Construct, this SMLD Series LED sits in a 13mm bezel of bright satin chrome plated brass housing, and features a 10mm glass optical lens that aids in magnifying light output. This LED Panel Indicator is sealed to IP67, which means it is dust and water resistant and so well suited to outdoor conditions. • 0.110in. (2.8mm) terminals (0.8mm thick). • Bi-colour types have a pin connection for cathode, green is marked G next to terminals. • Solder Tab Terminals Voltage Rating = 24 V Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 10 mm Length = 37.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

From Signal Construct, this SMLD Series LED sits in a 13mm bezel of bright satin chrome plated brass housing, and features a 10mm glass optical lens that aids in magnifying light output. This LED Panel Indicator is sealed to IP67, which means it is dust and water resistant and so well suited to outdoor conditions.
• 0.110in. (2.8mm) terminals (0.8mm thick). • Bi-colour types have a pin connection for cathode, green is marked G next to terminals. • Solder Tab Terminals
Voltage Rating = 24 V
Light Output Colour = White
Mounting Hole Size = 8mm
Lamp Size = 10 mm
Length = 37.1 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3693942
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302264 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205331 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204849 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203846 - RS Components, Ltd.
RS Components, Ltd.
View Details