RS Components, Ltd. 3694018

Description
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 24 - 28 V Light Output Colour = Green Mounting Hole Size = 10mm Lamp Size = 12 mm Length = 38 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Intensity = 200 mcd @ 20mA
Request a Quote
Description
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 24 - 28 V Light Output Colour = Green Mounting Hole Size = 10mm Lamp Size = 12 mm Length = 38 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Intensity = 200 mcd @ 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3694018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick) Voltage Rating = 24 - 28 V Light Output Colour = Green Mounting Hole Size = 10mm Lamp Size = 12 mm Length = 38 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Intensity = 200 mcd @ 20mA

Snap-in fixing, requires no additional hardware. 12mm low profile super-flat fresnel coloured diffused polycarbonate lens. Wide viewing angle. 0.110in. (2.8mm) terminals (0.8mm thick)
Voltage Rating = 24 - 28 V
Light Output Colour = Green
Mounting Hole Size = 10mm
Lamp Size = 12 mm
Length = 38 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Flush
Intensity = 200 mcd @ 20mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3694018
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246398 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203672 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302284 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203571 - RS Components, Ltd.
RS Components, Ltd.
View Details