The 559 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic test equipment, process controls, medical equipment and hand-held devices.
Long life - typically 100K hours. RoHS compliant . Low power consumption - uses up to 90% less energy. No heat generated. Resistant to shock and vibration. Available in both 2 or 3 bi-colour leaded models. Three leaded bi-colour version allows for additional colour variations. Snap-in fixing requires no additional hardware. 6.35mm coloured diffused lens. Housing meets UL94V-0. 7.4mm bezel black housing enhances LED contrast
Voltage Rating = 2.2 V dc
Light Output Colour = Red
Mounting Hole Size = 6.32 - 6.4mm
Lamp Size = 5 mm
Length = 15.88 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8901926 |