RS Components, Ltd. 3693318

Description
Snap-in fixing, requires no additional hardware. 7mm coloured diffused low profile super-flat polycarbonate fresnel lens. Tri-colour contains a red and a green LED, when both are on yellow is produced. Solder lug connections. Tri-colour types have pins for connections (longest pin cathode) Voltage Rating = 12 - 14 V Light Output Colour = Red/Green Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 26.3 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Intensity = 25 mcd @ 20mA
Request a Quote
Description
Snap-in fixing, requires no additional hardware. 7mm coloured diffused low profile super-flat polycarbonate fresnel lens. Tri-colour contains a red and a green LED, when both are on yellow is produced. Solder lug connections. Tri-colour types have pins for connections (longest pin cathode) Voltage Rating = 12 - 14 V Light Output Colour = Red/Green Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 26.3 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Intensity = 25 mcd @ 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3693318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Snap-in fixing, requires no additional hardware. 7mm coloured diffused low profile super-flat polycarbonate fresnel lens. Tri-colour contains a red and a green LED, when both are on yellow is produced. Solder lug connections. Tri-colour types have pins for connections (longest pin cathode) Voltage Rating = 12 - 14 V Light Output Colour = Red/Green Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 26.3 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Intensity = 25 mcd @ 20mA

Snap-in fixing, requires no additional hardware. 7mm coloured diffused low profile super-flat polycarbonate fresnel lens. Tri-colour contains a red and a green LED, when both are on yellow is produced. Solder lug connections. Tri-colour types have pins for connections (longest pin cathode)
Voltage Rating = 12 - 14 V
Light Output Colour = Red/Green
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 26.3 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Intensity = 25 mcd @ 20mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3693318
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302260 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204085 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329134 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329156 - RS Components, Ltd.
RS Components, Ltd.
View Details