RS Components, Ltd. 3740947

Description
4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead connection. Anode lead red. Sunlight viewable. Shock and vibration resistant Voltage Rating = 24 V ac Light Output Colour = Yellow Mounting Hole Size = 6.35mm Lamp Size = 4.3 mm Length = 15.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead connection. Anode lead red. Sunlight viewable. Shock and vibration resistant Voltage Rating = 24 V ac Light Output Colour = Yellow Mounting Hole Size = 6.35mm Lamp Size = 4.3 mm Length = 15.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3740947 - RS Components, Ltd.
Corby, Northants, United Kingdom
4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead connection. Anode lead red. Sunlight viewable. Shock and vibration resistant Voltage Rating = 24 V ac Light Output Colour = Yellow Mounting Hole Size = 6.35mm Lamp Size = 4.3 mm Length = 15.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black Chrome

4.3mm prominent or low profile coloured fresnal polycarbonate lens provides wide viewing angle. IP66 sealed. 9mm bezel natural aluminium or matt black nickel aluminium finished housing. 300mm long wire lead connection. Anode lead red. Sunlight viewable. Shock and vibration resistant
Voltage Rating = 24 V ac
Light Output Colour = Yellow
Mounting Hole Size = 6.35mm
Lamp Size = 4.3 mm
Length = 15.75 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3740947
Unlock Full Specs
to access all available technical data

Similar Products

 - 205915 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203969 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345554 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345534 - RS Components, Ltd.
RS Components, Ltd.
View Details