RS Components, Ltd. 3694131

Description
All products are sealed to IP67 and have a 22 to 22.5mm dia. mounting hole size. 20mm, colour diffused prominent style lens. 30mm dia. Bright satin, black or matt chrome plated brass housing. Polarity can be either connection for dc use. Screw connections for wires up to 1.5mm². Circular fixing nut can be tightened by hand Voltage Rating = 24 - 28 V Light Output Colour = White Mounting Hole Size = 22mm Lamp Size = 20 mm Length = 43.8 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
All products are sealed to IP67 and have a 22 to 22.5mm dia. mounting hole size. 20mm, colour diffused prominent style lens. 30mm dia. Bright satin, black or matt chrome plated brass housing. Polarity can be either connection for dc use. Screw connections for wires up to 1.5mm². Circular fixing nut can be tightened by hand Voltage Rating = 24 - 28 V Light Output Colour = White Mounting Hole Size = 22mm Lamp Size = 20 mm Length = 43.8 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3694131 - RS Components, Ltd.
Corby, Northants, United Kingdom
All products are sealed to IP67 and have a 22 to 22.5mm dia. mounting hole size. 20mm, colour diffused prominent style lens. 30mm dia. Bright satin, black or matt chrome plated brass housing. Polarity can be either connection for dc use. Screw connections for wires up to 1.5mm². Circular fixing nut can be tightened by hand Voltage Rating = 24 - 28 V Light Output Colour = White Mounting Hole Size = 22mm Lamp Size = 20 mm Length = 43.8 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Chrome

All products are sealed to IP67 and have a 22 to 22.5mm dia. mounting hole size.
20mm, colour diffused prominent style lens. 30mm dia. Bright satin, black or matt chrome plated brass housing. Polarity can be either connection for dc use. Screw connections for wires up to 1.5mm². Circular fixing nut can be tightened by hand
Voltage Rating = 24 - 28 V
Light Output Colour = White
Mounting Hole Size = 22mm
Lamp Size = 20 mm
Length = 43.8 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 3694131
Unlock Full Specs
to access all available technical data

Similar Products

 - 204085 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301082 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393377 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329121 - RS Components, Ltd.
RS Components, Ltd.
View Details