The 556 series of LED panel mount indicators from Dialight are suitable for a wide range of applications such as electronic instrument panels, safety applications, vending machines and many more.
Safety standards - UL and NEMA. Voltage range of 12 to 125Vdc, 125 and 230Vac. Tamper-proof / Designed for high durability. Daylight viewable. Long life, lasting up to 100k hours . Low profile or wide angle domed lens options available
Voltage Rating = 24 V dc
Light Output Colour = Blue
Mounting Hole Size = 25.4mm
Length = 27.7 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Silver
IP Rating = IP66
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8901484 |