Dialight 252 series sub-miniature panel mount indicator lights offer high performance and reliability in a small package. The 252 series has a stovepipe lens caps, a variety of colours and voltages to suit a wide range of applications.
Voltage Rating = 5 V, 6.3 V
Light Output Colour = Red
Mounting Hole Size = 4.9mm
Lamp Size = 7/32 in
Length = 14.29 mm
Type = Panel Mount
Lamp Type = Incandescent
Termination Type = Lead Wire
Bezel Style = Prominent
Current Rating = 60 mA, 70 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8905199 |